Rochester Electronics PMIC - PMIC - Lighting, Ballast Controllers - MAX1895EGI MAX1895EGI

Description
Manufacturer: Maxim Integrated Win Source Part Number: 925212-MAX1895EGI Series: * Features: Controller Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 925212-MAX1895EGI Series: * Features: Controller Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - MAX1895EGI
MAX1895EGI
PMIC - PMIC - Lighting, Ballast Controllers - MAX1895EGI MAX1895EGI
Manufacturer: Maxim Integrated Win Source Part Number: 925212-MAX1895EGI Series: * Features: Controller Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.31.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 925212-MAX1895EGI
Series: *
Features: Controller
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.31.0001

Buy Now Datasheet
PMIC - Lighting, Ballast Controllers - MAX1895EGI - Lingto Electronic Limited
Shenzhen, China
PMIC - Lighting, Ballast Controllers
MAX1895EGI
PMIC - Lighting, Ballast Controllers MAX1895EGI
CCFL BACKLIGHT CONTROLLER

CCFL BACKLIGHT CONTROLLER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Lighting Controls Lighting Controls
Product Number MAX1895EGI MAX1895EGI
Product Name PMIC - PMIC - Lighting, Ballast Controllers - MAX1895EGI PMIC - Lighting, Ballast Controllers
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - DM102SL - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
DMX OPERATOR II - DMX BOARD - 512 Operator II - LED Cool Lights
Specs
Lamp Type LED Lamps
Voltage 115/120V; International Voltages; AC 110-120V/60Hz, AC 220-240V/ 50Hz
View Details
Flasher and Tower Lighting Controls - FS126-60 - Littelfuse, Inc.
Specs
Application Airports; Industrial
Lamp Type Incandescent Lamps
Voltage 120 V ac
View Details