Manufacturer: Maxim Integrated
Win Source Part Number: 925206-MAX1875EEG
Series: *
Features: Regulator Output DC-DC Controller IC
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.31.0001
PWM STEP-DOWN CONTROLLER
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 925206-MAX1875EEG | MAX1875EEG |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MAX1875EEG | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Package Type | Other; Bulk |