Manufacturer: Maxim Integrated
Win Source Part Number: 925204-MAX1858AEEG
Series: *
Features: Regulator Output DC-DC Controller IC
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.31.0001
DUAL BUCK CONTROLLER
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 925204-MAX1858AEEG | MAX1858AEEG |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MAX1858AEEG | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Package Type | Other; Bulk |