Rochester Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MAX1854EEG-TG074 MAX1854EEG-TG074

Description
Manufacturer: Maxim Integrated Win Source Part Number: 925203-MAX1854EEG-TG 074 Series: * Features: Regulator Output DC-DC Controller IC Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 925203-MAX1854EEG-TG 074 Series: * Features: Regulator Output DC-DC Controller IC Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MAX1854EEG-TG074 - 925203-MAX1854EEG-TG074 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MAX1854EEG-TG074
925203-MAX1854EEG-TG074
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MAX1854EEG-TG074 925203-MAX1854EEG-TG074
Manufacturer: Maxim Integrated Win Source Part Number: 925203-MAX1854EEG-TG 074 Series: * Features: Regulator Output DC-DC Controller IC Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 925203-MAX1854EEG-TG074
Series: *
Features: Regulator Output DC-DC Controller IC
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - MAX1854EEG-TG074 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
MAX1854EEG-TG074
PMIC - Voltage Regulators - DC DC Switching Controllers MAX1854EEG-TG074
STEP-DOWN CONTROLLER

STEP-DOWN CONTROLLER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 925203-MAX1854EEG-TG074 MAX1854EEG-TG074
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MAX1854EEG-TG074 PMIC - Voltage Regulators - DC DC Switching Controllers
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

LM22670 3A SIMPLE SWITCHER, Step-Down Voltage Regulator with Synchronization or Adjustable Switching Freq - LM22670MRX-5.0/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD,TO-263
View Details
8 suppliers
Power Management IC - 748-ICE2BS01 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Package Type Other; Tube
fsw 67 kHz
Duty Cycle 72
View Details
2 suppliers
Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 3600 kHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers