Rochester Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MAX1835EUT-T MAX1835EUT-T

Description
Manufacturer: Maxim Integrated Win Source Part Number: 881243-MAX1835EUT-T Series: * Features: Switching Regulator IC Output Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 881243-MAX1835EUT-T Series: * Features: Switching Regulator IC Output Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MAX1835EUT-T - 881243-MAX1835EUT-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MAX1835EUT-T
881243-MAX1835EUT-T
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MAX1835EUT-T 881243-MAX1835EUT-T
Manufacturer: Maxim Integrated Win Source Part Number: 881243-MAX1835EUT-T Series: * Features: Switching Regulator IC Output Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 881243-MAX1835EUT-T
Series: *
Features: Switching Regulator IC Output
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - MAX1835EUT-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
MAX1835EUT-T
PMIC - Voltage Regulators - DC DC Switching Regulators MAX1835EUT-T
STEP-UP CONVERTER

STEP-UP CONVERTER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 881243-MAX1835EUT-T MAX1835EUT-T
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MAX1835EUT-T PMIC - Voltage Regulators - DC DC Switching Regulators
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1227216P - RS Components, Ltd.
Specs
IOUT 0.5000 amps
Efficiency 91 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LM22676 3A SIMPLE SWITCHER, Step-Down Voltage Regulator with Precision Enable - LM22676MRE-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD,TO-263
View Details
9 suppliers
Infineon Technologies AG
Specs
Package Type Other; Tube
fsw 100 kHz
Duty Cycle 72
View Details
PMIC - Voltage Regulators - DC DC Switching Regulators - ADP5070AREZ - Lingto Electronic Limited
Specs
IOUT 0.6000 to 1 amps
fsw 1200 to 2400 kHz
View Details