MAX1745EUB -- PMIC - VOLTAGE REGULATORS - DC DC SWITCHING CONTROLLERS
Rochester Electronics
PMIC - Voltage Regulators - DC DC Switching Controllers
MAX1745EUB
Description
IC INTEGRATED CIRCUIT
-
Lingto Electronic Limited
Datasheet
Description
IC INTEGRATED CIRCUIT
Datasheet
Suppliers
PMIC - Voltage Regulators - DC DC Switching Controllers
MAX1745EUB
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Switching Voltage Regulators |
|
Product Number
|
MAX1745EUB |
|
Product Name
|
PMIC - Voltage Regulators - DC DC Switching Controllers |
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Configuration / Function
Buck
Package Type
SOIC; Other; "24-SOIC (0.295"", 7.50mm Width)"
Output Voltage
3.3 volts
View Details
6 suppliers
IOUT
2.5 amps
Efficiency
95 %
Operating Temperature
85 C (185 F)
View Details
Package Type
Other; Tube
Life Cycle Stage
PhaseOut; Obsolete
View Details
3 suppliers