Rochester Electronics PMIC - PMIC - Supervisors - MAX16005DTE+ MAX16005DTE+

Description
Manufacturer: Maxim Integrated Win Source Part Number: 881125-MAX16005DTE+ Operating Temperature Range: -40°C ~ 125°C (TA) Features: Supervisor Open Drain or Open Collector 6 Channel 16-TQFN (4x4) Package: Bulk Package: 16-WQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-TQFN (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 881125-MAX16005DTE+ Operating Temperature Range: -40°C ~ 125°C (TA) Features: Supervisor Open Drain or Open Collector 6 Channel 16-TQFN (4x4) Package: Bulk Package: 16-WQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-TQFN (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - MAX16005DTE+ - 881125-MAX16005DTE+ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MAX16005DTE+
881125-MAX16005DTE+
PMIC - PMIC - Supervisors - MAX16005DTE+ 881125-MAX16005DTE+
Manufacturer: Maxim Integrated Win Source Part Number: 881125-MAX16005DTE+ Operating Temperature Range: -40°C ~ 125°C (TA) Features: Supervisor Open Drain or Open Collector 6 Channel 16-TQFN (4x4) Package: Bulk Package: 16-WQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-TQFN (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 881125-MAX16005DTE+
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Supervisor Open Drain or Open Collector 6 Channel 16-TQFN (4x4)
Package: Bulk
Package: 16-WQFN Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 16-TQFN (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 881125-MAX16005DTE+
Product Name PMIC - PMIC - Supervisors - MAX16005DTE+
Output Options Open Drain; Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 2467625P - RS Components, Ltd.
Specs
Type DO-214AA (SMB)
Pins 2
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
PMIC - Supervisors - ADM1811-10ART-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Regulators - Linear - LD6805K/185H115 - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type 4-UDFN Exposed Pad
IQ 150000 µA
View Details