Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - MAX154BCNG MAX154BCNG

Description
Manufacturer: Maxim Integrated Win Source Part Number: 881110-MAX154BCNG Features: Bit Analog to Digital Converter Input 1 Package: Tube Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 881110-MAX154BCNG Features: Bit Analog to Digital Converter Input 1 Package: Tube Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - MAX154BCNG
881110-MAX154BCNG
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - MAX154BCNG 881110-MAX154BCNG
Manufacturer: Maxim Integrated Win Source Part Number: 881110-MAX154BCNG Features: Bit Analog to Digital Converter Input 1 Package: Tube Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 881110-MAX154BCNG
Features: Bit Analog to Digital Converter Input 1
Package: Tube
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - MAX154BCNG - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
MAX154BCNG
Data Acquisition - Analog to Digital Converters (ADC) MAX154BCNG
IC ADC 8BIT FLASH 24DIP

IC ADC 8BIT FLASH 24DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 881110-MAX154BCNG MAX154BCNG
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - MAX154BCNG Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1916829P - RS Components, Ltd.
Specs
Package Type SO
Resolution 14 bits
ADC Type Sigma
View Details
ADC10D1000QML-SP Low Power, 10-Bit, Dual 1.0 GSPS or Single 2.0 GSPS A/D Converter - ADC10D1000CCMLS - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type CPGA
Screening Level Space
View Details
Analog to Digital Converters (ADC) - 336-2193-5-ND - DigiKey
Specs
Interface Type UART
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
Packing Method Tube
View Details
7 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - AD671SD-750/883B - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details