Rochester Electronics Interface - Drivers, Receivers, Transceivers MAX1487CUA

Description
RS-485/RS-422 TRANSCVR
Datasheet
Description
RS-485/RS-422 TRANSCVR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - MAX1487CUA - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
MAX1487CUA
Interface - Drivers, Receivers, Transceivers MAX1487CUA
RS-485/RS-422 TRANSCVR

RS-485/RS-422 TRANSCVR

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number MAX1487CUA
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF8001-R2Q32-R7DKR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
17.7 - 21.2 GHz K-Band Quad 4x2 Rx Beamformer - AWMF-0197 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 17700 to 21200 MHz
View Details
Monopulse Comparators RFM010180 - RFM010180 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 18000 MHz
View Details
Modems - ICs and Modules - SI2435-D-FT-ND - DigiKey
Specs
Supply Voltage 3.3V
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details