Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - MAX1209ETL MAX1209ETL

Description
Manufacturer: Maxim Integrated Win Source Part Number: 881006-MAX1209ETL Series: * Features: Bit Analog to Digital Converter Input Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 881006-MAX1209ETL Series: * Features: Bit Analog to Digital Converter Input Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - MAX1209ETL
881006-MAX1209ETL
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - MAX1209ETL 881006-MAX1209ETL
Manufacturer: Maxim Integrated Win Source Part Number: 881006-MAX1209ETL Series: * Features: Bit Analog to Digital Converter Input Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 881006-MAX1209ETL
Series: *
Features: Bit Analog to Digital Converter Input
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - MAX1209ETL - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
MAX1209ETL
Data Acquisition - Analog to Digital Converters (ADC) MAX1209ETL
12-BIT, 80MSPS, IF-SAMPLING ADC

12-BIT, 80MSPS, IF-SAMPLING ADC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 881006-MAX1209ETL MAX1209ETL
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - MAX1209ETL Data Acquisition - Analog to Digital Converters (ADC)
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1922014P - RS Components, Ltd.
Specs
Package Type SSOP; SSOP
Resolution 18 bits
ADC Type Sigma-Delta; Delta Sigma
View Details
ADC10D1000 Low Power, 10-Bit, Dual 1.0 GSPS or Single 2.0 GSPS ADC - ADC10D1000CIUT/NOPB - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type BGA
Screening Level Military
View Details
5 suppliers
Analog to Digital Converters (ADC) - SI8900D-A01-GSR-ND - DigiKey
Specs
Interface Type UART
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
Packing Method Tape Reel
View Details
5 suppliers