The MAX11212BEUB+ is an 18-bit, single-channel, ultra-low power delta-sigma analog-to-digital converter (ADC) designed for applications requiring high dynamic range and low power consumption. It operates with a maximum active current of less than 300µA and features a sleep mode current drain of less than 0.1µA. The device supports a 2-wire serial interface and is housed in a compact 10-pin µMAX package. This ADC provides a noise-free resolution of 18 bits and has a thermal noise of 720nVRMS. It includes an internal oscillator, eliminating the need for external components, and offers on-demand offset and gain self-calibration. The MAX11212BEUB+ operates over a temperature range of -40°C to +85°C and is compliant with RoHS standards, featuring ±2kV ESD protection. The device is suitable for various applications, including sensor measurement, portable instrumentation, battery applications, and weigh scales. Its specifications make it a strong candidate for engineers looking for a high-performance ADC in low-power environments.
IC ADC 18BIT SIGMA-DELTA 10UMAX
| Lingto Electronic Limited | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | MAX11212BEUB+ |
| Product Name | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | SPI; SPI |