The MAX11126ATI+ is an 8-bit, low-power, serial analog-to-digital converter (ADC) capable of sampling at 1Msps. It features a 16-channel configuration, allowing for flexible input options including single-ended, fully differential, and pseudo-differential inputs. The device operates within a supply voltage range of 2.35V to 3.6V and consumes only 5.4mW at maximum sampling rate, making it suitable for battery-powered applications. The ADC supports a 16-entry FIFO for efficient data handling and includes internal averaging to enhance signal-to-noise ratio (SNR). It is equipped with a 3-wire serial interface compatible with SPI, QSPI, and MICROWIRE protocols, facilitating easy integration into digital systems. The MAX11126ATI+ is designed to operate over a wide temperature range of -40°C to +125°C, ensuring reliability in various environments. Its compact 28-pin TQFN package is advantageous for space-constrained applications.
IC ADC 8BIT SAR 28TQFN
| Lingto Electronic Limited | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | MAX11126ATI+ |
| Product Name | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | SPI; SPI |