Rochester Electronics TRANSISTORS - Transistors (BJT) - Arrays - MAT02BH MAT02BH

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 925159-MAT02BH Operating Temperature Range: -55°C ~ 125°C Features: Bipolar (BJT) Transistor Array 2 NPN (Dual) 40V 20mA - 500mW Through Hole TO-78-6 Package: Bulk Package: TO-78-6 Metal Can Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: TO-78-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 925159-MAT02BH Operating Temperature Range: -55°C ~ 125°C Features: Bipolar (BJT) Transistor Array 2 NPN (Dual) 40V 20mA - 500mW Through Hole TO-78-6 Package: Bulk Package: TO-78-6 Metal Can Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: TO-78-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays - MAT02BH - 925159-MAT02BH - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - MAT02BH
925159-MAT02BH
TRANSISTORS - Transistors (BJT) - Arrays - MAT02BH 925159-MAT02BH
Manufacturer: Analog Devices Inc. Win Source Part Number: 925159-MAT02BH Operating Temperature Range: -55°C ~ 125°C Features: Bipolar (BJT) Transistor Array 2 NPN (Dual) 40V 20mA - 500mW Through Hole TO-78-6 Package: Bulk Package: TO-78-6 Metal Can Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: TO-78-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095

Manufacturer: Analog Devices Inc.
Win Source Part Number: 925159-MAT02BH
Operating Temperature Range: -55°C ~ 125°C
Features: Bipolar (BJT) Transistor Array 2 NPN (Dual) 40V 20mA - 500mW Through Hole TO-78-6
Package: Bulk
Package: TO-78-6 Metal Can
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: TO-78-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 925159-MAT02BH
Product Name TRANSISTORS - Transistors (BJT) - Arrays - MAT02BH
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

IGBT Module - 105247583 - Radwell International
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
View Details
45 V, 500 mA PNP general-purpose transistors - BC807-40W-QF - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT323; SOT323 SOT323
View Details
2 suppliers