Manufacturer: ON Semiconductor
Win Source Part Number: 880930-MAC12HCDG
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: TRIAC Standard 400 V 12 A Through Hole TO-220AB
Package: Bulk
Package: TO-220-3
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: TO-220AB
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Triacs |
| Product Number | 880930-MAC12HCDG |
| Product Name | Triacs - MAC12HCDG |
| Package Type | TO-220AB |