Manufacturer: Renesas Electronics America
Win Source Part Number: 924931-M61545AFP#DF0
Series: *
Features: Audio Channel
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: 3A991
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 924931-M61545AFP#DF0R |
| Product Name | Audio Special Purpose - M61545AFP#DF0R |