Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - M5218AFP#EF0Z M5218AFP#EF0Z

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 880708-M5218AFP#EF0Z Series: * Features: Amplifier Circuit Package: Bulk Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 880708-M5218AFP#EF0Z Series: * Features: Amplifier Circuit Package: Bulk Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - M5218AFP#EF0Z - 880708-M5218AFP#EF0Z - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - M5218AFP#EF0Z
880708-M5218AFP#EF0Z
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - M5218AFP#EF0Z 880708-M5218AFP#EF0Z
Manufacturer: Renesas Electronics America Win Source Part Number: 880708-M5218AFP#EF0Z Series: * Features: Amplifier Circuit Package: Bulk Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.33.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 880708-M5218AFP#EF0Z
Series: *
Features: Amplifier Circuit
Package: Bulk
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.33.0001

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - M5218AFP#EF0Z - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
M5218AFP#EF0Z
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps M5218AFP#EF0Z
DUAL OPERATIONAL AMPLIFIER

DUAL OPERATIONAL AMPLIFIER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Operational Amplifiers Instrumentation Amplifier Chips
Product Number 880708-M5218AFP#EF0Z M5218AFP#EF0Z
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - M5218AFP#EF0Z Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD627AN - Lingto Electronic Limited
Specs
Source Current (IS) 0.0600 milliamps
Bandwidth 0.0800 MHz
View Details
BUF634 250mA High-Speed Buffer - BUF634T - Texas Instruments
Specs
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
VOS 100 millivolts
View Details
10 suppliers
Op Amps - 1904819 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type μmax
Number of Pins 10
View Details
Analog - MTLT118QD8 - Micross Components, Inc.
Micross Components, Inc.
View Details