Rochester Electronics Embedded - Embedded - DSP (Digital Signal Processors) - M52045FP#CF1J M52045FP#CF1J

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 924913-M52045FP#CF1J Series: * Package: Bulk Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: 3A991 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 924913-M52045FP#CF1J Series: * Package: Bulk Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: 3A991 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - DSP (Digital Signal Processors) - M52045FP#CF1J - 924913-M52045FP#CF1J - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - M52045FP#CF1J
924913-M52045FP#CF1J
Embedded - Embedded - DSP (Digital Signal Processors) - M52045FP#CF1J 924913-M52045FP#CF1J
Manufacturer: Renesas Electronics America Win Source Part Number: 924913-M52045FP#CF1J Series: * Package: Bulk Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: 3A991 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 924913-M52045FP#CF1J
Series: *
Package: Bulk
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: 3A991
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now
Embedded - DSP (Digital Signal Processors) - M52045FP#CF1J - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
M52045FP#CF1J
Embedded - DSP (Digital Signal Processors) M52045FP#CF1J
PAL VIDEO SIGNAL PROCESSOR

PAL VIDEO SIGNAL PROCESSOR

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 924913-M52045FP#CF1J M52045FP#CF1J
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - M52045FP#CF1J Embedded - DSP (Digital Signal Processors)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-21060LAB-160 - Lingto Electronic Limited
Specs
Clock Speed 40 MHz
Interface Type Host Interface, Link Port, Serial Port
View Details
SMJ320C6701-SP Rad-Tolerant Class V, Floating Point Digital Signal Processor - 5962-9866102VXA - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -55 to 115 C (-67 to 239 F)
DMA Channels 4
View Details
DSP (Digital Signal Processors) - DSPIC30F6010A-30I/PF-ND - DigiKey
Specs
Data Bus 16-Bit
Package Type TQFP; Other; 80-TQFP
Pin Count 80
View Details
3 suppliers
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details