Manufacturer: Renesas Electronics America
Win Source Part Number: 924908-M51392P
Features: Video Amp Video 14-DIP
Package: Bulk
Package: 14-DIP (0.300", 7.62mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 14-DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.33.0001
WIDEBAND VIDEO AMPLIFIER
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Amplifier and Comparator Chips | Video Amplifier Chips |
| Product Number | 924908-M51392P | M51392P |
| Product Name | Linear - Linear - Amplifiers - Video Amps and Modules - M51392P | Linear - Amplifiers - Video Amps and Modules |
| Package Type | DIP; 14-DIP |