Manufacturer: Renesas Electronics America
Win Source Part Number: 924906-M51204FP#TF0R
Series: *
Features: Audio Channel
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 924906-M51204FP#TF0R |
| Product Name | Audio Special Purpose - M51204FP#TF0R |