Rochester Electronics Embedded - Embedded - Microcontrollers - M38D29GCHP#U0 M38D29GCHP#U0

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 924848-M38D29GCHP#U0 Series: 740/38000 Operating Temperature Range: -20°C ~ 85°C (TA) Features: 740 series Microcontroller IC 8-Bit 12.5MHz 48KB (48K x 8) QzROM 64-LFQFP (10x10) Core Processor: 740 Speed: 12.5MHz Package: Bulk Package: 64-LQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: SIO, UART/USART Peripherals: LCD, LED, PWM, WDT Number of I/O: 51 Program Memory Size: 48KB (48K x 8) Program Memory Type: QzROM Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.8V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 64-LFQFP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 924848-M38D29GCHP#U0 Series: 740/38000 Operating Temperature Range: -20°C ~ 85°C (TA) Features: 740 series Microcontroller IC 8-Bit 12.5MHz 48KB (48K x 8) QzROM 64-LFQFP (10x10) Core Processor: 740 Speed: 12.5MHz Package: Bulk Package: 64-LQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: SIO, UART/USART Peripherals: LCD, LED, PWM, WDT Number of I/O: 51 Program Memory Size: 48KB (48K x 8) Program Memory Type: QzROM Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.8V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 64-LFQFP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - M38D29GCHP#U0 - 924848-M38D29GCHP#U0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - M38D29GCHP#U0
924848-M38D29GCHP#U0
Embedded - Embedded - Microcontrollers - M38D29GCHP#U0 924848-M38D29GCHP#U0
Manufacturer: Renesas Electronics America Win Source Part Number: 924848-M38D29GCHP#U0 Series: 740/38000 Operating Temperature Range: -20°C ~ 85°C (TA) Features: 740 series Microcontroller IC 8-Bit 12.5MHz 48KB (48K x 8) QzROM 64-LFQFP (10x10) Core Processor: 740 Speed: 12.5MHz Package: Bulk Package: 64-LQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: SIO, UART/USART Peripherals: LCD, LED, PWM, WDT Number of I/O: 51 Program Memory Size: 48KB (48K x 8) Program Memory Type: QzROM Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.8V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 64-LFQFP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.31.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 924848-M38D29GCHP#U0
Series: 740/38000
Operating Temperature Range: -20°C ~ 85°C (TA)
Features: 740 series Microcontroller IC 8-Bit 12.5MHz 48KB (48K x 8) QzROM 64-LFQFP (10x10)
Core Processor: 740
Speed: 12.5MHz
Package: Bulk
Package: 64-LQFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: SIO, UART/USART
Peripherals: LCD, LED, PWM, WDT
Number of I/O: 51
Program Memory Size: 48KB (48K x 8)
Program Memory Type: QzROM
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 5.5V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 64-LFQFP (10x10)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8542.31.0001

Buy Now Datasheet
8-bit 8BIT 48KB Embedded Microcontroller MCU - 685-M38D29GCHP#U0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 48KB Embedded Microcontroller MCU
685-M38D29GCHP#U0
8-bit 8BIT 48KB Embedded Microcontroller MCU 685-M38D29GCHP#U0
IC MCU 8BIT 48KB QZROM 64LQFP Product overview: M38D29GCHP#U0 from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M38D29GCHP#U0 can be used for catalog matching and distributor lookup.

IC MCU 8BIT 48KB QZROM 64LQFP Product overview: M38D29GCHP#U0 from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M38D29GCHP#U0 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Microcontrollers - M38D29GCHP#U0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
M38D29GCHP#U0
Embedded - Microcontrollers M38D29GCHP#U0
IC MCU 8BIT 48KB QZROM 64LQFP

IC MCU 8BIT 48KB QZROM 64LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 924848-M38D29GCHP#U0 685-M38D29GCHP#U0 M38D29GCHP#U0
Product Name Embedded - Embedded - Microcontrollers - M38D29GCHP#U0 8-bit 8BIT 48KB Embedded Microcontroller MCU Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 12.5 MHz
RAM 48 KB
ROM Type QzROM
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded - Microcontrollers - ACE1001EM8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - CG7999AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 32 Bit; 32-Bit Single-Core
Life Cycle Stage Active
Clock Speed 48 MHz
View Details