Rochester Electronics Embedded - Embedded - Microcontrollers - M38507F8ASP#U1 M38507F8ASP#U1

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 924839-M38507F8ASP#U 1 Series: 740/38000 Operating Temperature Range: -20°C ~ 85°C (TA) Features: 740 series Microcontroller IC 8-Bit 12.5MHz 32KB (32K x 8) FLASH 42-SDIP Core Processor: 740 Speed: 12.5MHz Package: Bulk Package: 42-SDIP (0.600", 15.24mm) Mounting: Through Hole Core Size: 8-Bit Connectivity: SIO, UART/USART Peripherals: PWM, WDT Number of I/O: 32 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 9x10b Oscillator Type: Internal Supply Voltage: 1.8V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 42-SDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 924839-M38507F8ASP#U 1 Series: 740/38000 Operating Temperature Range: -20°C ~ 85°C (TA) Features: 740 series Microcontroller IC 8-Bit 12.5MHz 32KB (32K x 8) FLASH 42-SDIP Core Processor: 740 Speed: 12.5MHz Package: Bulk Package: 42-SDIP (0.600", 15.24mm) Mounting: Through Hole Core Size: 8-Bit Connectivity: SIO, UART/USART Peripherals: PWM, WDT Number of I/O: 32 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 9x10b Oscillator Type: Internal Supply Voltage: 1.8V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 42-SDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - M38507F8ASP#U1 - 924839-M38507F8ASP#U1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - M38507F8ASP#U1
924839-M38507F8ASP#U1
Embedded - Embedded - Microcontrollers - M38507F8ASP#U1 924839-M38507F8ASP#U1
Manufacturer: Renesas Electronics America Win Source Part Number: 924839-M38507F8ASP#U 1 Series: 740/38000 Operating Temperature Range: -20°C ~ 85°C (TA) Features: 740 series Microcontroller IC 8-Bit 12.5MHz 32KB (32K x 8) FLASH 42-SDIP Core Processor: 740 Speed: 12.5MHz Package: Bulk Package: 42-SDIP (0.600", 15.24mm) Mounting: Through Hole Core Size: 8-Bit Connectivity: SIO, UART/USART Peripherals: PWM, WDT Number of I/O: 32 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 9x10b Oscillator Type: Internal Supply Voltage: 1.8V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 42-SDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.31.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 924839-M38507F8ASP#U1
Series: 740/38000
Operating Temperature Range: -20°C ~ 85°C (TA)
Features: 740 series Microcontroller IC 8-Bit 12.5MHz 32KB (32K x 8) FLASH 42-SDIP
Core Processor: 740
Speed: 12.5MHz
Package: Bulk
Package: 42-SDIP (0.600", 15.24mm)
Mounting: Through Hole
Core Size: 8-Bit
Connectivity: SIO, UART/USART
Peripherals: PWM, WDT
Number of I/O: 32
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 9x10b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 5.5V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 42-SDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8542.31.0001

Buy Now
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-M38507F8ASP#U1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-M38507F8ASP#U1
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-M38507F8ASP#U1
IC MCU 8BIT 32KB FLASH 42SDIP Product overview: M38507F8ASP#U1 from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M38507F8ASP#U1 can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 42SDIP Product overview: M38507F8ASP#U1 from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M38507F8ASP#U1 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Microcontrollers - M38507F8ASP#U1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
M38507F8ASP#U1
Embedded - Microcontrollers M38507F8ASP#U1
IC MCU 8BIT 32KB FLASH 42SDIP

IC MCU 8BIT 32KB FLASH 42SDIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 924839-M38507F8ASP#U1 685-M38507F8ASP#U1 M38507F8ASP#U1
Product Name Embedded - Embedded - Microcontrollers - M38507F8ASP#U1 8-bit 8BIT 32KB Embedded Microcontroller MCU Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 12.5 MHz
RAM 32 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Embedded - Microcontrollers - ADUC847BSZ32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1814784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details