Rochester Electronics Embedded - Embedded - Microcontrollers - M37641F8FP#U0 M37641F8FP#U0

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 880670-M37641F8FP#U0 Series: 740/7600 Operating Temperature Range: -20°C ~ 70°C (TA) Features: 7600 series Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH 80-QFP (14x20) Core Processor: 7600 Speed: 24MHz Package: 80-BQFP Package: Tray Mounting: Surface Mount Core Size: 8-Bit Connectivity: SIO, UART/USART, USB Peripherals: DMA, POR Number of I/O: 66 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Oscillator Type: Internal Supply Voltage: 3V ~ 5.25V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 80-QFP (14x20) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 880670-M37641F8FP#U0 Series: 740/7600 Operating Temperature Range: -20°C ~ 70°C (TA) Features: 7600 series Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH 80-QFP (14x20) Core Processor: 7600 Speed: 24MHz Package: 80-BQFP Package: Tray Mounting: Surface Mount Core Size: 8-Bit Connectivity: SIO, UART/USART, USB Peripherals: DMA, POR Number of I/O: 66 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Oscillator Type: Internal Supply Voltage: 3V ~ 5.25V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 80-QFP (14x20) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - M37641F8FP#U0 - 880670-M37641F8FP#U0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - M37641F8FP#U0
880670-M37641F8FP#U0
Embedded - Embedded - Microcontrollers - M37641F8FP#U0 880670-M37641F8FP#U0
Manufacturer: Renesas Electronics America Win Source Part Number: 880670-M37641F8FP#U0 Series: 740/7600 Operating Temperature Range: -20°C ~ 70°C (TA) Features: 7600 series Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH 80-QFP (14x20) Core Processor: 7600 Speed: 24MHz Package: 80-BQFP Package: Tray Mounting: Surface Mount Core Size: 8-Bit Connectivity: SIO, UART/USART, USB Peripherals: DMA, POR Number of I/O: 66 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Oscillator Type: Internal Supply Voltage: 3V ~ 5.25V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 80-QFP (14x20) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Renesas Electronics America
Win Source Part Number: 880670-M37641F8FP#U0
Series: 740/7600
Operating Temperature Range: -20°C ~ 70°C (TA)
Features: 7600 series Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH 80-QFP (14x20)
Core Processor: 7600
Speed: 24MHz
Package: 80-BQFP
Package: Tray
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: SIO, UART/USART, USB
Peripherals: DMA, POR
Number of I/O: 66
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Oscillator Type: Internal
Supply Voltage: 3V ~ 5.25V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 80-QFP (14x20)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-M37641F8FP#U0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-M37641F8FP#U0
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-M37641F8FP#U0
IC MCU 8BIT 32KB FLASH 80QFP Product overview: M37641F8FP#U0 from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M37641F8FP#U0 can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 80QFP Product overview: M37641F8FP#U0 from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M37641F8FP#U0 can be used for catalog matching and distributor lookup.

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
M37641F8FP#U0
Embedded - Microcontrollers M37641F8FP#U0
IC MCU 8BIT 32KB FLASH 80QFP

IC MCU 8BIT 32KB FLASH 80QFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 880670-M37641F8FP#U0 685-M37641F8FP#U0 M37641F8FP#U0
Product Name Embedded - Embedded - Microcontrollers - M37641F8FP#U0 8-bit 8BIT 32KB Embedded Microcontroller MCU Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 24 MHz
RAM 32 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers
Microcontrollers - 428471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Embedded Microcontroller MCU - 685-A2C00984601 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
3 suppliers