Rochester Electronics Embedded - Embedded - Microcontrollers - M37549G3FP#U0 M37549G3FP#U0

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 880669-M37549G3FP#U0 Series: 740/38000 Features: series Microcontroller IC Package: Bulk Number of I/O: 19 Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 880669-M37549G3FP#U0 Series: 740/38000 Features: series Microcontroller IC Package: Bulk Number of I/O: 19 Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - M37549G3FP#U0 - 880669-M37549G3FP#U0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - M37549G3FP#U0
880669-M37549G3FP#U0
Embedded - Embedded - Microcontrollers - M37549G3FP#U0 880669-M37549G3FP#U0
Manufacturer: Renesas Electronics America Win Source Part Number: 880669-M37549G3FP#U0 Series: 740/38000 Features: series Microcontroller IC Package: Bulk Number of I/O: 19 Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.31.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 880669-M37549G3FP#U0
Series: 740/38000
Features: series Microcontroller IC
Package: Bulk
Number of I/O: 19
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8542.31.0001

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
M37549G3FP#U0
Embedded - Microcontrollers M37549G3FP#U0
IC MCU 8BIT 6KB QZROM 24SSOP

IC MCU 8BIT 6KB QZROM 24SSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 880669-M37549G3FP#U0 M37549G3FP#U0
Product Name Embedded - Embedded - Microcontrollers - M37549G3FP#U0 Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
RF and Wireless - RF Transceiver ICs - CC1200RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Microcontrollers - ACE1001MT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CI8RMCAKXUMA8 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers