Rochester Electronics Embedded - Embedded - Microcontrollers - M37451E8SP M37451E8SP

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 924831-M37451E8SP Series: * Features: series Microcontroller IC Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 924831-M37451E8SP Series: * Features: series Microcontroller IC Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - M37451E8SP - 924831-M37451E8SP - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - M37451E8SP
924831-M37451E8SP
Embedded - Embedded - Microcontrollers - M37451E8SP 924831-M37451E8SP
Manufacturer: Renesas Electronics America Win Source Part Number: 924831-M37451E8SP Series: * Features: series Microcontroller IC Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 924831-M37451E8SP
Series: *
Features: series Microcontroller IC
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microcontrollers - M37451E8SP - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
M37451E8SP
Embedded - Microcontrollers M37451E8SP
8-BIT, OTPROM, MELPS740 CPU

8-BIT, OTPROM, MELPS740 CPU

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 924831-M37451E8SP M37451E8SP
Product Name Embedded - Embedded - Microcontrollers - M37451E8SP Embedded - Microcontrollers
Data Bus 8 Bit
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6145IRGCR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - C161SL25MAAFXUMA1CT-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
6 suppliers
Microcontrollers - 428484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details