Rochester Electronics Embedded - Embedded - Microcontrollers - M34286G2GP#U0 M34286G2GP#U0

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 924826-M34286G2GP#U0 Series: 720/4500 Operating Temperature Range: -40°C ~ 85°C (TA) Features: 720 series Microcontroller IC 4-Bit 4MHz 2.25KB (2K x 9) QzROM 20-LSSOP Core Processor: 720 Speed: 4MHz Package: 20-LSSOP (0.173", 4.40mm Width) Package: Tray Mounting: Surface Mount Core Size: 4-Bit Peripherals: LVD, POR, WDT Number of I/O: 14 Program Memory Size: 2.25KB (2K x 9) Program Memory Type: QzROM Oscillator Type: External Supply Voltage: 1.8V ~ 3.6V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-LSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 924826-M34286G2GP#U0 Series: 720/4500 Operating Temperature Range: -40°C ~ 85°C (TA) Features: 720 series Microcontroller IC 4-Bit 4MHz 2.25KB (2K x 9) QzROM 20-LSSOP Core Processor: 720 Speed: 4MHz Package: 20-LSSOP (0.173", 4.40mm Width) Package: Tray Mounting: Surface Mount Core Size: 4-Bit Peripherals: LVD, POR, WDT Number of I/O: 14 Program Memory Size: 2.25KB (2K x 9) Program Memory Type: QzROM Oscillator Type: External Supply Voltage: 1.8V ~ 3.6V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-LSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - M34286G2GP#U0 - 924826-M34286G2GP#U0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - M34286G2GP#U0
924826-M34286G2GP#U0
Embedded - Embedded - Microcontrollers - M34286G2GP#U0 924826-M34286G2GP#U0
Manufacturer: Renesas Electronics America Win Source Part Number: 924826-M34286G2GP#U0 Series: 720/4500 Operating Temperature Range: -40°C ~ 85°C (TA) Features: 720 series Microcontroller IC 4-Bit 4MHz 2.25KB (2K x 9) QzROM 20-LSSOP Core Processor: 720 Speed: 4MHz Package: 20-LSSOP (0.173", 4.40mm Width) Package: Tray Mounting: Surface Mount Core Size: 4-Bit Peripherals: LVD, POR, WDT Number of I/O: 14 Program Memory Size: 2.25KB (2K x 9) Program Memory Type: QzROM Oscillator Type: External Supply Voltage: 1.8V ~ 3.6V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-LSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.31.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 924826-M34286G2GP#U0
Series: 720/4500
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: 720 series Microcontroller IC 4-Bit 4MHz 2.25KB (2K x 9) QzROM 20-LSSOP
Core Processor: 720
Speed: 4MHz
Package: 20-LSSOP (0.173", 4.40mm Width)
Package: Tray
Mounting: Surface Mount
Core Size: 4-Bit
Peripherals: LVD, POR, WDT
Number of I/O: 14
Program Memory Size: 2.25KB (2K x 9)
Program Memory Type: QzROM
Oscillator Type: External
Supply Voltage: 1.8V ~ 3.6V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 20-LSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8542.31.0001

Buy Now
4BIT 2.25KB Embedded Microcontroller MCU - 685-M34286G2GP#U0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4BIT 2.25KB Embedded Microcontroller MCU
685-M34286G2GP#U0
4BIT 2.25KB Embedded Microcontroller MCU 685-M34286G2GP#U0
IC MCU 4BIT 2.25KB QZROM 20LSSOP Product overview: M34286G2GP#U0 from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4BIT, 2.25KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 4BIT, 2.25KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M34286G2GP#U0 can be used for catalog matching and distributor lookup.

IC MCU 4BIT 2.25KB QZROM 20LSSOP Product overview: M34286G2GP#U0 from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4BIT, 2.25KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 4BIT, 2.25KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M34286G2GP#U0 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Microcontrollers - M34286G2GP#U0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
M34286G2GP#U0
Embedded - Microcontrollers M34286G2GP#U0
IC MCU 4BIT 2.25KB QZROM 20LSSOP

IC MCU 4BIT 2.25KB QZROM 20LSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 924826-M34286G2GP#U0 685-M34286G2GP#U0 M34286G2GP#U0
Product Name Embedded - Embedded - Microcontrollers - M34286G2GP#U0 4BIT 2.25KB Embedded Microcontroller MCU Embedded - Microcontrollers
Data Bus 4 Bit 4 Bit; 4-Bit
Clock Speed 4 MHz
RAM 2.25 KB
ROM Type QzROM
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1769106P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers
Embedded - Microcontrollers - ADUC847BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Embedded - Microcontrollers - C164CI8RMCAKXUMA1 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers