Rochester Electronics PMIC - PMIC - Motor Drivers, Controllers - LV8734V-TLM-H LV8734V-TLM-H

Description
Manufacturer: ON Semiconductor Win Source Part Number: 880319-LV8734V-TLM-H Operating Temperature Range: -40°C ~ 85°C (TA) Features: Bipolar Motor Driver BiCDMOS Parallel 44-SSOPK Package: Bulk Package: 44-LSSOP (0.220", 5.60mm Width) Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 44-SSOPK Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 880319-LV8734V-TLM-H Operating Temperature Range: -40°C ~ 85°C (TA) Features: Bipolar Motor Driver BiCDMOS Parallel 44-SSOPK Package: Bulk Package: 44-LSSOP (0.220", 5.60mm Width) Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 44-SSOPK Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - LV8734V-TLM-H - 880319-LV8734V-TLM-H - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - LV8734V-TLM-H
880319-LV8734V-TLM-H
PMIC - PMIC - Motor Drivers, Controllers - LV8734V-TLM-H 880319-LV8734V-TLM-H
Manufacturer: ON Semiconductor Win Source Part Number: 880319-LV8734V-TLM-H Operating Temperature Range: -40°C ~ 85°C (TA) Features: Bipolar Motor Driver BiCDMOS Parallel 44-SSOPK Package: Bulk Package: 44-LSSOP (0.220", 5.60mm Width) Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 44-SSOPK Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: ON Semiconductor
Win Source Part Number: 880319-LV8734V-TLM-H
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Bipolar Motor Driver BiCDMOS Parallel 44-SSOPK
Package: Bulk
Package: 44-LSSOP (0.220", 5.60mm Width) Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 44-SSOPK
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
PMIC - Motor Drivers, Controllers - LV8734V-TLM-H - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
LV8734V-TLM-H
PMIC - Motor Drivers, Controllers LV8734V-TLM-H
STEPPER MOTOR DRIVER, PWM, CONST

STEPPER MOTOR DRIVER, PWM, CONST

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Motion Controllers Motor Controllers
Product Number 880319-LV8734V-TLM-H LV8734V-TLM-H
Product Name PMIC - PMIC - Motor Drivers, Controllers - LV8734V-TLM-H PMIC - Motor Drivers, Controllers
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

52 V BLDC Motor Controller and Driver - PAC5220 - Qorvo
Specs
Motor / System DC Brushless
Configuration Other; TQFN, 56-pin
Communication UART/SPI, I2C
View Details
Motor Drivers, Controllers - DRV10963JDSNR - Quarktwin Technology Ltd.
Specs
Motor / System DC Brushless; Brushless DC (BLDC)
Communication PWM
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers