Rochester Electronics PMIC - PMIC - Full, Half - Bridge Drivers - LV8014T-TLM-E LV8014T-TLM-E

Description
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 924645-LV8014T-TLM-E Operating Temperature Range: -20°C ~ 75°C (TA) Features: Half Bridge (4) Driver DC Motors, General Purpose DMOS 24-TSSOP Package: Bulk Package: 24-TFSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 2000 HTSUS: 8542.39.0001 Other Part Number: 2156-LV8014T-TLM-E, 2156-LV8014T-TLM-E-S ATR-ND
Request a Quote Datasheet
Description
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 924645-LV8014T-TLM-E Operating Temperature Range: -20°C ~ 75°C (TA) Features: Half Bridge (4) Driver DC Motors, General Purpose DMOS 24-TSSOP Package: Bulk Package: 24-TFSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 2000 HTSUS: 8542.39.0001 Other Part Number: 2156-LV8014T-TLM-E, 2156-LV8014T-TLM-E-S ATR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - LV8014T-TLM-E - 924645-LV8014T-TLM-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - LV8014T-TLM-E
924645-LV8014T-TLM-E
PMIC - PMIC - Full, Half - Bridge Drivers - LV8014T-TLM-E 924645-LV8014T-TLM-E
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 924645-LV8014T-TLM-E Operating Temperature Range: -20°C ~ 75°C (TA) Features: Half Bridge (4) Driver DC Motors, General Purpose DMOS 24-TSSOP Package: Bulk Package: 24-TFSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 2000 HTSUS: 8542.39.0001 Other Part Number: 2156-LV8014T-TLM-E, 2156-LV8014T-TLM-E-S ATR-ND

Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number: 924645-LV8014T-TLM-E
Operating Temperature Range: -20°C ~ 75°C (TA)
Features: Half Bridge (4) Driver DC Motors, General Purpose DMOS 24-TSSOP
Package: Bulk
Package: 24-TFSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 24-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
HTSUS: 8542.39.0001
Other Part Number: 2156-LV8014T-TLM-E, 2156-LV8014T-TLM-E-SATR-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 924645-LV8014T-TLM-E
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - LV8014T-TLM-E
Operating Temperature -20 to 75 C (-4 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 54367J/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details
LED Drivers - AAT1270IFO-T1 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Number of Outputs 2; 2
Output Configuration Inverting; Step-Up (Boost)
Output Current 0.5000 amps
View Details
 - 74ALVC244BQ,115 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT764
Packing Method Tape Reel; Tape & Reel; Other
View Details