Rochester Electronics Interface - Drivers, Receivers, Transceivers LV4135W-MPB-E

Description
LCD DRIVER ICS
Datasheet
Description
LCD DRIVER ICS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - LV4135W-MPB-E - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
LV4135W-MPB-E
Interface - Drivers, Receivers, Transceivers LV4135W-MPB-E
LCD DRIVER ICS

LCD DRIVER ICS

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number LV4135W-MPB-E
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52811-QCAA-T-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Receivers - 2312-QPB9015TR7TR-ND - DigiKey
Specs
Device Type Receiver
Operating Frequency 45 to 1218 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Butler Matrix KBM9005010 - KBM9005010 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 1000 MHz
View Details
Modems - ICs and Modules - SI2493-C-FTR-ND - DigiKey
Specs
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details