The LTC6085HGN#TRPBF is a quad operational amplifier designed for low-cost, low-offset applications. It features a maximum offset voltage of 750OºV and an offset drift of 5OºV/°C, making it suitable for precision signal processing. The device operates with a supply voltage range of 2.5V to 5.5V and has a gain bandwidth product of 1.5MHz, which supports a variety of applications including portable test equipment, medical devices, and consumer electronics. The input bias current is exceptionally low at 1pA at 25°C, ensuring minimal impact on the signals being amplified. The LTC6085HGN#TRPBF also offers rail-to-rail input and output, allowing for maximum signal dynamic range. With a supply current of 110OºA per amplifier and a shutdown current of only 1.1OºA, it is optimized for low-power applications. The device is available in a 16-lead SSOP package, making it suitable for space-constrained designs.
LTC6085 - QUAD 1.5MHZ, RAIL-TO-R
| Lingto Electronic Limited | |
|---|---|
| Product Category | Instrumentation Amplifier Chips |
| Product Number | LTC6085HGN#TRPBF |
| Product Name | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |