Rochester Electronics PMIC - PMIC - Hot Swap Controllers - LTC4252A-2CMS#TRPBF LTC4252A-2CMS#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 879850-LTC4252A-2CMS #TRPBF Operating Temperature Range: 0°C ~ 70°C Features: Hot Swap Controller 1 Channel -48V 10-MSOP Package: Bulk Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 10-MSOP Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 879850-LTC4252A-2CMS #TRPBF Operating Temperature Range: 0°C ~ 70°C Features: Hot Swap Controller 1 Channel -48V 10-MSOP Package: Bulk Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 10-MSOP Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4252A-2CMS#TRPBF - 879850-LTC4252A-2CMS#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4252A-2CMS#TRPBF
879850-LTC4252A-2CMS#TRPBF
PMIC - PMIC - Hot Swap Controllers - LTC4252A-2CMS#TRPBF 879850-LTC4252A-2CMS#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 879850-LTC4252A-2CMS #TRPBF Operating Temperature Range: 0°C ~ 70°C Features: Hot Swap Controller 1 Channel -48V 10-MSOP Package: Bulk Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 10-MSOP Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Linear Technology
Win Source Part Number: 879850-LTC4252A-2CMS#TRPBF
Operating Temperature Range: 0°C ~ 70°C
Features: Hot Swap Controller 1 Channel -48V 10-MSOP
Package: Bulk
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 10-MSOP
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 879850-LTC4252A-2CMS#TRPBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4252A-2CMS#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 2467016 - RS Components, Ltd.
Specs
Type DO-214AC (SMA)
Pins 2
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
PMIC - Supervisors - ADM1817-5ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details