Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC SWITCHING VOLTAGE REGULATORS
ROCHESTER ELECTRONICS
LTC3417EFE#PBF -- PMIC - VOLTAGE REGULATORS - DC DC SWITCHING REGULATORS
Rochester Electronics
PMIC - Voltage Regulators - DC DC Switching Regulators
LTC3417EFE#PBF
Description
DUAL SYNCHRONOUS 1.4A/800MA 4MHZ
Lingto Electronic Limited
Done
Datasheet
Description
DUAL SYNCHRONOUS 1.4A/800MA 4MHZ
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
LTC3417EFE#PBF
PMIC - Voltage Regulators - DC DC Switching Regulators
LTC3417EFE#PBF
DUAL SYNCHRONOUS 1.4A/800MA 4MHZ
DUAL SYNCHRONOUS 1.4A/800MA 4MHZ
Supplier's Site
Datasheet
Technical Specifications
Lingto Electronic Limited
Product Category
IC Switching Voltage Regulators
Product Number
LTC3417EFE#PBF
Product Name
PMIC - Voltage Regulators - DC DC Switching Regulators
I
OUT
0.8000 to 1.4 amps
Unlock Full Specs
to access all available technical data
Similar Products
Texas Instruments
DC DC Switching Controllers
5962-9453001MEA
Specs
Life Cycle Stage
Active
View Details
Allegro MicroSystems Inc.
Automotive Buck-Boost Pmic W/2 Ldo Outputs
A4409KLPTR-T
Specs
Package Type
Other; 20-Pin eTSSOP
View Details
9
suppliers
Infineon Technologies AG
Power Management IC
3BR0665JZ
Specs
Package Type
Other; Tube/Rail
f
sw
65 kHz
Duty Cycle
75
View Details
Rochester Electronics
PMIC - Voltage Regulators - DC DC Switching Regulators
ADP2302ARDZ-3.3
Specs
I
OUT
2 amps
f
sw
700 kHz
View Details