Rochester Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC2956IUD-2#PBF LTC2956IUD-2#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 879535-LTC2956IUD-2# PBF Operating Temperature Range: -40°C ~ 85°C Features: Power Supply Controller Wake Up Timer 12-QFN (3x3) Package: Bulk Package: 12-WFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 12-QFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 879535-LTC2956IUD-2# PBF Operating Temperature Range: -40°C ~ 85°C Features: Power Supply Controller Wake Up Timer 12-QFN (3x3) Package: Bulk Package: 12-WFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 12-QFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2956IUD-2#PBF - 879535-LTC2956IUD-2#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2956IUD-2#PBF
879535-LTC2956IUD-2#PBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2956IUD-2#PBF 879535-LTC2956IUD-2#PBF
Manufacturer: Linear Technology Win Source Part Number: 879535-LTC2956IUD-2# PBF Operating Temperature Range: -40°C ~ 85°C Features: Power Supply Controller Wake Up Timer 12-QFN (3x3) Package: Bulk Package: 12-WFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 12-QFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001

Manufacturer: Linear Technology
Win Source Part Number: 879535-LTC2956IUD-2#PBF
Operating Temperature Range: -40°C ~ 85°C
Features: Power Supply Controller Wake Up Timer 12-QFN (3x3)
Package: Bulk
Package: 12-WFQFN Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 12-QFN (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 879535-LTC2956IUD-2#PBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC2956IUD-2#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products