Rochester Electronics Interface - Drivers, Receivers, Transceivers LTC2846IG#TRPBF

Description
IC TRANSCEIVER FULL 3/3 36SSOP
Datasheet
Description
IC TRANSCEIVER FULL 3/3 36SSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - LTC2846IG#TRPBF - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
LTC2846IG#TRPBF
Interface - Drivers, Receivers, Transceivers LTC2846IG#TRPBF
IC TRANSCEIVER FULL 3/3 36SSOP

IC TRANSCEIVER FULL 3/3 36SSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number LTC2846IG#TRPBF
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF51422-CFAC-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
RF Transceiver ICs - 2312-DW3220TR13CT-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
Monopulse Comparators RFM010265 - RFM010265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 26500 MHz
View Details
Telecom - 336-4363-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Package Type 42-WFQFN Exposed Pad
Pins 42 #
View Details