The LTC2051CMS10#PBF is a dual zero-drift operational amplifier designed for precision applications. It features a maximum offset voltage of 3OºV and a maximum offset voltage drift of 30nV/°C, ensuring high accuracy in signal amplification. The device operates on a single supply voltage ranging from 2.7V to ±5.5V and consumes a typical supply current of 0.75mA per amplifier. This amplifier offers a high voltage gain of 140dB and excellent power supply rejection ratio (PSRR) and common mode rejection ratio (CMRR) of 130dB each. The output swings rail-to-rail, making it suitable for a variety of applications, including thermocouple amplifiers, electronic scales, and medical instrumentation. The LTC2051CMS10#PBF is available in a compact 10-lead MSOP package, with an operating temperature range of -40°C to 125°C, making it suitable for demanding environments.
IC OPAMP ZERO-DRIFT 2CIRC 10MSOP
| Lingto Electronic Limited | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | LTC2051CMS10#PBF |
| Product Name | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 1 milliamps |