Rochester Electronics Interface - Drivers, Receivers, Transceivers LTC1543CG

Description
LTC1543 - SOFTWARE-SELECTABLE MU
Datasheet
Description
LTC1543 - SOFTWARE-SELECTABLE MU
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - LTC1543CG - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
LTC1543CG
Interface - Drivers, Receivers, Transceivers LTC1543CG
LTC1543 - SOFTWARE-SELECTABLE MU

LTC1543 - SOFTWARE-SELECTABLE MU

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number LTC1543CG
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24LE1-F16Q48-R-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
2 suppliers
RF Receivers - 2312-QPB9015SRTR-ND - DigiKey
Specs
Device Type Receiver
Operating Frequency 45 to 1218 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Butler Matrix KBM9014265 - KBM9014265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1400 to 26500 MHz
View Details
Telecom - SI32283-A-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 56-VFQFN Exposed Pad
View Details