Rochester Electronics Interface - Drivers, Receivers, Transceivers LTC1346ACSW#PBF

Description
IC TRANSCEIVER FULL 3/3 24SOIC
Datasheet
Description
IC TRANSCEIVER FULL 3/3 24SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - LTC1346ACSW#PBF - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
LTC1346ACSW#PBF
Interface - Drivers, Receivers, Transceivers LTC1346ACSW#PBF
IC TRANSCEIVER FULL 3/3 24SOIC

IC TRANSCEIVER FULL 3/3 24SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number LTC1346ACSW#PBF
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52811-QCAA-T-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
27.5 - 31 GHz Ka-Band Quad 4x2 Tx Beamformer IC - AWMF-0239 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 27500 to 31000 MHz
View Details
Butler Matrix KBM9100400 - KBM9100400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 10000 to 40000 MHz
View Details
RF Receivers - SI4622-A10-AMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 76 to 108 MHz
Package Type 48-VFQFN Exposed Pad
View Details