Rochester Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3973HMSE#PBF LT3973HMSE#PBF

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 878788-LT3973HMSE#PB F Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Buck Switching Regulator IC Positive Adjustable 1.21V 1 Output 750mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad Package: Bulk Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 10-MSOP-EP Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 878788-LT3973HMSE#PB F Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Buck Switching Regulator IC Positive Adjustable 1.21V 1 Output 750mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad Package: Bulk Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 10-MSOP-EP Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3973HMSE#PBF - 878788-LT3973HMSE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3973HMSE#PBF
878788-LT3973HMSE#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3973HMSE#PBF 878788-LT3973HMSE#PBF
Manufacturer: Analog Devices Inc. Win Source Part Number: 878788-LT3973HMSE#PB F Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Buck Switching Regulator IC Positive Adjustable 1.21V 1 Output 750mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad Package: Bulk Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 10-MSOP-EP Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Analog Devices Inc.
Win Source Part Number: 878788-LT3973HMSE#PBF
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 1.21V 1 Output 750mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Package: Bulk
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 10-MSOP-EP
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - LT3973HMSE#PBF - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
LT3973HMSE#PBF
PMIC - Voltage Regulators - DC DC Switching Regulators LT3973HMSE#PBF
IC REG BUCK ADJ 750MA 10MSOP

IC REG BUCK ADJ 750MA 10MSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 878788-LT3973HMSE#PBF LT3973HMSE#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3973HMSE#PBF PMIC - Voltage Regulators - DC DC Switching Regulators
Package Type Other; 10-MSOP-EP
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 7869991 - RS Components, Ltd.
Specs
Configuration / Function Buck; Boost
Output Voltage Type Adjustable / Variable
Package Type Other; Lga
View Details
LM22673-Q1 3A SIMPLE SWITCHER?, Step-Down Voltage Reg. with Adjustable Soft-Start and Current Limit - LM22673QTJE-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD,TO-263
View Details
8 suppliers
Specs
Package Type Other; Tube/Rail
fsw 67 kHz
Duty Cycle 72
View Details