Manufacturer: Linear Technology
Win Source Part Number: 878494-LT1766EGN-5#T
Features: Buck, SEPIC Switching Regulator IC Positive Fixed 5V 1 Output 1.5A 16-SSOP (0.154", 3.90mm Width)
Package: Bulk
Package: 16-SSOP (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 16-SSOP
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 1
5.5V TO 60V 1.5A, 200KHZ STEP-DO
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 878494-LT1766EGN-5#TR | LT1766EGN-5#TR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1766EGN-5#TR | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Package Type | SSOP; Other; 16-SSOP |