Manufacturer: Analog Devices Inc.
Win Source Part Number: 878333-LT1108CN8-5#P
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Buck, Boost Switching Regulator IC Positive or Negative Fixed 5V 1 Output 1.5A (Switch) 8-DIP (0.300", 7.62mm)
Package: Bulk
Package: 8-DIP (0.300", 7.62mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 8-PDIP
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 1
IC REG BUCK BST 5V 1.5A 8DIP
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 878333-LT1108CN8-5#PBF | LT1108CN8-5#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1108CN8-5#PBF | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Package Type | DIP; Other; 8-PDIP |