The LPC4078FET208551 is a 32-bit ARM Cortex-M4 microcontroller designed for embedded applications that require high integration and low power consumption. It features a CPU operating at frequencies up to 120 MHz, with a memory configuration that includes 512 kB of flash program memory, 96 kB of SRAM, and up to 4032 bytes of EEPROM. The microcontroller supports a variety of peripherals, including USB Device/Host/OTG, Ethernet, and an LCD controller capable of handling resolutions up to 1024 x 768 pixels. The LPC4078FET208551 includes multiple serial interfaces such as five UARTs, three SSP controllers, and three I²C-bus interfaces, along with a General Purpose DMA controller for efficient data handling. It also integrates an eight-channel 12-bit ADC, two analog comparators, and a DAC for analog signal processing. The device is compatible with previous LPC23xx/24xx and LPC178x/7x families, making it a suitable choice for applications requiring a functional replacement for these devices. The microcontroller's extensive feature set and performance capabilities make it a strong candidate for various embedded system designs.
IC MCU 32BIT 512KB FLSH 208TFBGA
| Lingto Electronic Limited | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | LPC4078FET208551 |
| Product Name | Embedded - Microcontrollers |
| Data Bus | 32 Bit; 32-Bit |