Rochester Electronics Embedded - Embedded - Microcontrollers - LPC2927FBD144,551 LPC2927FBD144,551

Description
Manufacturer: NXP Win Source Part Number: 923708-LPC2927FBD144 ,551 Series: LPC2900 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM9® series Microcontroller IC 16/32-Bit 125MHz 512KB (512K x 8) FLASH 144-LQFP (20x20) Core Processor: ARM9® Speed: 125MHz Package: Tray Package: 144-LQFP Mounting: Surface Mount Core Size: 16/32-Bit Connectivity: CANbus, EBI/EMI, I2C, LINbus, SPI, UART/USART, USB Peripherals: DMA, POR, PWM, WDT Number of I/O: 104 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH EEPROM Size: 16K x 8 Data Converters: A/D 24x10b Oscillator Type: Internal Supply Voltage: 1.71V ~ 3.6V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 144-LQFP (20x20) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 60 HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 923708-LPC2927FBD144 ,551 Series: LPC2900 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM9® series Microcontroller IC 16/32-Bit 125MHz 512KB (512K x 8) FLASH 144-LQFP (20x20) Core Processor: ARM9® Speed: 125MHz Package: Tray Package: 144-LQFP Mounting: Surface Mount Core Size: 16/32-Bit Connectivity: CANbus, EBI/EMI, I2C, LINbus, SPI, UART/USART, USB Peripherals: DMA, POR, PWM, WDT Number of I/O: 104 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH EEPROM Size: 16K x 8 Data Converters: A/D 24x10b Oscillator Type: Internal Supply Voltage: 1.71V ~ 3.6V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 144-LQFP (20x20) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 60 HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - LPC2927FBD144,551 - 923708-LPC2927FBD144,551 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LPC2927FBD144,551
923708-LPC2927FBD144,551
Embedded - Embedded - Microcontrollers - LPC2927FBD144,551 923708-LPC2927FBD144,551
Manufacturer: NXP Win Source Part Number: 923708-LPC2927FBD144 ,551 Series: LPC2900 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM9® series Microcontroller IC 16/32-Bit 125MHz 512KB (512K x 8) FLASH 144-LQFP (20x20) Core Processor: ARM9® Speed: 125MHz Package: Tray Package: 144-LQFP Mounting: Surface Mount Core Size: 16/32-Bit Connectivity: CANbus, EBI/EMI, I2C, LINbus, SPI, UART/USART, USB Peripherals: DMA, POR, PWM, WDT Number of I/O: 104 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH EEPROM Size: 16K x 8 Data Converters: A/D 24x10b Oscillator Type: Internal Supply Voltage: 1.71V ~ 3.6V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 144-LQFP (20x20) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 60 HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 923708-LPC2927FBD144,551
Series: LPC2900
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM9® series Microcontroller IC 16/32-Bit 125MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)
Core Processor: ARM9®
Speed: 125MHz
Package: Tray
Package: 144-LQFP
Mounting: Surface Mount
Core Size: 16/32-Bit
Connectivity: CANbus, EBI/EMI, I2C, LINbus, SPI, UART/USART, USB
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 104
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
EEPROM Size: 16K x 8
Data Converters: A/D 24x10b
Oscillator Type: Internal
Supply Voltage: 1.71V ~ 3.6V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 144-LQFP (20x20)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 60
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microcontrollers - LPC2927FBD144,551 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LPC2927FBD144,551
Embedded - Microcontrollers LPC2927FBD144,551
IC MCU 16/32B 512KB FLSH 144LQFP

IC MCU 16/32B 512KB FLSH 144LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 923708-LPC2927FBD144,551 LPC2927FBD144,551
Product Name Embedded - Embedded - Microcontrollers - LPC2927FBD144,551 Embedded - Microcontrollers
Data Bus 32 Bit 16 Bit; 32 Bit; 16/32-Bit
Clock Speed 125 MHz
RAM 512 KB
ROM 16 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

1 GHz 8KB 915MHz VQFN Embedded Microcontroller MCU - 879-CC1110F8RHHT - ERSAELECTRONICS PTE. LTD.
Specs
RAM 1 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USB, I2S, UART
View Details
2 suppliers
Microcontrollers - 428475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C167SRLMHAKXUMA2-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 16x10b
View Details
5 suppliers