The LPC2103FBD48 is a 16-bit/32-bit ARM7TDMI-S microcontroller in a 48-lead LQFP package with a 7 mm × 7 mm × 1.4 mm body size, featuring 32 kB of on-chip flash memory and 8 kB of static RAM. It operates at a maximum CPU clock of 70 MHz and includes a 10-bit ADC with eight analog inputs, two UARTs, two I2C-buses, SPI, SSP, multiple timers with capture and compare functions, and 32 fast GPIO pins. It supports ISP/IAP, real-time debugging via EmbeddedICE-RT, and has power-saving modes including Deep power-down with RTC retention. The device is rated for operation from -40 °C to +85 °C and is 5 V tolerant on I/O pins when VDD(3V3) and VDDA are at least 3.0 V.
IC MCU 16/32BIT 32KB FLSH 48LQFP
| Lingto Electronic Limited | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | LPC2103FBD48,151 |
| Product Name | Embedded - Microcontrollers |
| Data Bus | 16 Bit; 32 Bit; 16/32-Bit |