The LPC1830FET256 is a 32-bit ARM Cortex-M3 microcontroller with 200 kB of on-chip SRAM, featuring a quad SPI Flash Interface (SPIFI), two high-speed USB controllers, 10/100 Ethernet MAC with IEEE 1588 support, an LCD controller, and an external memory controller. It operates at up to 180 MHz and includes a Memory Protection Unit, Nested Vectored Interrupt Controller, and enhanced debug support via JTAG and Serial Wire Debug. The device is packaged in a 256-ball LBGA package measuring 17 × 17 × 1 mm. It supports single 3.3 V (2.2 V to 3.6 V) operation, four low-power modes, and a battery-backed RTC domain. The part includes two 10-bit ADCs, a 10-bit DAC, multiple serial interfaces including UARTs, I²C, SSP, and I²S, and an 8-channel DMA controller. It supports IEEE 802.3 and complies with RoHS standards.
IC MCU 32BIT ROMLESS 256LBGA
| Lingto Electronic Limited | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | LPC1830FET256,551 |
| Product Name | Embedded - Microcontrollers |
| Data Bus | 32 Bit; 32-Bit |