Rochester Electronics Embedded - Embedded - Microcontrollers - LPC11U34FBD48/421 LPC11U34FBD48/421

Description
Manufacturer: NXP Win Source Part Number: 878003-LPC11U34FBD48 /421 Series: LPC11Uxx Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M0 series Microcontroller IC 32-Bit 50MHz 48KB (48K x 8) FLASH 48-LQFP (7x7) Core Processor: ARM® Cortex®-M0 Speed: 50MHz Package: Bulk Package: 48-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, Microwire, SmartCard, SPI, SSP, UART/USART, USB Peripherals: Brown-out Detect/Reset, POR, WDT Number of I/O: 40 Program Memory Size: 48KB (48K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 878003-LPC11U34FBD48 /421 Series: LPC11Uxx Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M0 series Microcontroller IC 32-Bit 50MHz 48KB (48K x 8) FLASH 48-LQFP (7x7) Core Processor: ARM® Cortex®-M0 Speed: 50MHz Package: Bulk Package: 48-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, Microwire, SmartCard, SPI, SSP, UART/USART, USB Peripherals: Brown-out Detect/Reset, POR, WDT Number of I/O: 40 Program Memory Size: 48KB (48K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - LPC11U34FBD48/421 - 878003-LPC11U34FBD48/421 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LPC11U34FBD48/421
878003-LPC11U34FBD48/421
Embedded - Embedded - Microcontrollers - LPC11U34FBD48/421 878003-LPC11U34FBD48/421
Manufacturer: NXP Win Source Part Number: 878003-LPC11U34FBD48 /421 Series: LPC11Uxx Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M0 series Microcontroller IC 32-Bit 50MHz 48KB (48K x 8) FLASH 48-LQFP (7x7) Core Processor: ARM® Cortex®-M0 Speed: 50MHz Package: Bulk Package: 48-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, Microwire, SmartCard, SPI, SSP, UART/USART, USB Peripherals: Brown-out Detect/Reset, POR, WDT Number of I/O: 40 Program Memory Size: 48KB (48K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: NXP
Win Source Part Number: 878003-LPC11U34FBD48/421
Series: LPC11Uxx
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M0 series Microcontroller IC 32-Bit 50MHz 48KB (48K x 8) FLASH 48-LQFP (7x7)
Core Processor: ARM® Cortex®-M0
Speed: 50MHz
Package: Bulk
Package: 48-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, Microwire, SmartCard, SPI, SSP, UART/USART, USB
Peripherals: Brown-out Detect/Reset, POR, WDT
Number of I/O: 40
Program Memory Size: 48KB (48K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 3.6V
Categories: Integrated Circuits (ICs)
Case / Package: 48-LQFP (7x7)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
32-bit 32BIT 48KB Embedded Microcontroller MCU - 685-LPC11U34FBD48/421 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 48KB Embedded Microcontroller MCU
685-LPC11U34FBD48/421
32-bit 32BIT 48KB Embedded Microcontroller MCU 685-LPC11U34FBD48/421
IC MCU 32BIT 48KB FLASH 48LQFP Product overview: LPC11U34FBD48/421 from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC11U34FBD48/42 1 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 48KB FLASH 48LQFP Product overview: LPC11U34FBD48/421 from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC11U34FBD48/421 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - LPC11U34FBD48/421 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LPC11U34FBD48/421
Embedded - Microcontrollers LPC11U34FBD48/421
IC MCU 32BIT 48KB FLASH 48LQFP

IC MCU 32BIT 48KB FLASH 48LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 878003-LPC11U34FBD48/421 685-LPC11U34FBD48/421 LPC11U34FBD48/421
Product Name Embedded - Embedded - Microcontrollers - LPC11U34FBD48/421 32-bit 32BIT 48KB Embedded Microcontroller MCU Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit
Clock Speed 50 MHz
RAM 48 KB
ROM 4 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - 2904/BQA - Acme Chip Technology Co., Limited
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - 428454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C161PILMCABXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 4x10b
View Details
5 suppliers