Rochester Electronics 32-bit 32BIT 24KB Embedded Microcontroller MCU LPC11U13FBD48/201

Description
IC MCU 32BIT 24KB FLASH 48LQFP Product overview: LPC11U13FBD48/201 from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 24KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 24KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC11U13FBD48/20 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 24KB FLASH 48LQFP Product overview: LPC11U13FBD48/201 from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 24KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 24KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC11U13FBD48/20 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 24KB Embedded Microcontroller MCU - 685-LPC11U13FBD48/201 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 24KB Embedded Microcontroller MCU
685-LPC11U13FBD48/201
32-bit 32BIT 24KB Embedded Microcontroller MCU 685-LPC11U13FBD48/201
IC MCU 32BIT 24KB FLASH 48LQFP Product overview: LPC11U13FBD48/201 from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 24KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 24KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC11U13FBD48/20 1 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 24KB FLASH 48LQFP Product overview: LPC11U13FBD48/201 from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 24KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 24KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC11U13FBD48/201 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - LPC11U13FBD48/201 - 923682-LPC11U13FBD48/201 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LPC11U13FBD48/201
923682-LPC11U13FBD48/201
Embedded - Embedded - Microcontrollers - LPC11U13FBD48/201 923682-LPC11U13FBD48/201
Manufacturer: NXP Win Source Part Number: 923682-LPC11U13FBD48 /201 Series: LPC11Uxx Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M0 series Microcontroller IC 32-Bit 50MHz 24KB (24K x 8) FLASH 48-LQFP (7x7) Core Processor: ARM® Cortex®-M0 Speed: 50MHz Package: Bulk Package: 48-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, Microwire, SmartCard, SPI, SSP, UART/USART, USB Peripherals: Brown-out Detect/Reset, POR, WDT Number of I/O: 40 Program Memory Size: 24KB (24K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: NXP
Win Source Part Number: 923682-LPC11U13FBD48/201
Series: LPC11Uxx
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M0 series Microcontroller IC 32-Bit 50MHz 24KB (24K x 8) FLASH 48-LQFP (7x7)
Core Processor: ARM® Cortex®-M0
Speed: 50MHz
Package: Bulk
Package: 48-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, Microwire, SmartCard, SPI, SSP, UART/USART, USB
Peripherals: Brown-out Detect/Reset, POR, WDT
Number of I/O: 40
Program Memory Size: 24KB (24K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 3.6V
Categories: Integrated Circuits (ICs)
Case / Package: 48-LQFP (7x7)
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Embedded - Microcontrollers - LPC11U13FBD48/201 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LPC11U13FBD48/201
Embedded - Microcontrollers LPC11U13FBD48/201
IC MCU 32BIT 24KB FLASH 48LQFP

IC MCU 32BIT 24KB FLASH 48LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-LPC11U13FBD48/201 923682-LPC11U13FBD48/201 LPC11U13FBD48/201
Product Name 32-bit 32BIT 24KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - LPC11U13FBD48/201 Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit
Package Type Other; 48-LQFP QFP; Other; 48-LQFP (7x7)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Clock Speed 50 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - CP3BT23G18NEP/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
RAM 32 KB
Supply Voltage 2.25 to 2.75 volts
View Details
2 suppliers
Security & Authentication Chips - 2167772 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
Microcontrollers - A2C02768800 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers