The LPC1111JHN33/103E is a 32-bit ARM Cortex-M0 microcontroller designed for low-cost applications requiring efficient performance and low power consumption. It operates at CPU frequencies of up to 50 MHz and features 8 kB of on-chip flash memory and 8 kB of SRAM. The microcontroller includes a variety of peripherals such as a Fast-mode Plus I²C-bus interface, an RS-485 UART, two SPI interfaces, four general-purpose timers, and a 10-bit ADC. It supports up to 42 general-purpose I/O pins, which can be configured with pull-up/pull-down resistors and used as interrupt sources. The LPC1111JHN33/103E is available in a 33-pin HVQFN package, making it suitable for compact designs. It also incorporates power management features, including multiple low-power modes and a built-in power management unit to optimize energy consumption. The device is suitable for applications such as eMetering, lighting control, alarm systems, and various consumer electronics.
IC MCU 32BIT 8KB FLASH 32HVQFN
| Lingto Electronic Limited | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | LPC1111JHN33/103E |
| Product Name | Embedded - Microcontrollers |
| Data Bus | 32 Bit; 32-Bit |