Manufacturer: Texas Instruments
Win Source Part Number: 847900-LP87524BRNFRQ
Series: Automotive, AEC-Q100
Features: Switching Regulator IC Output
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 847900-LP87524BRNFRQ1 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LP87524BRNFRQ1 |
| Package Type | Other; Bulk |