Manufacturer: Texas Instruments
Win Source Part Number: 877866-LP211P
Operating Temperature Range: -25°C ~ 85°C
Features: Comparator Differential Open-Collector, Open-Emitter 8-PDIP
Package: Bulk
Package: 8-DIP (0.300", 7.62mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 8-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001
| Win Source Electronics | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 877866-LP211P |
| Product Name | Linear - Linear - Comparators - LP211P |
| Operating Temperature | -25 to 85 C (-13 to 185 F) |