Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV982MUTAG LMV982MUTAG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 877755-LMV982MUTAG Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Amplifier 2 Circuit Rail-to-Rail 10-UQFN (1.4x1.8) Package: Bulk Package: 10-UFQFN Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 10-UQFN (1.4x1.8) Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 877755-LMV982MUTAG Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Amplifier 2 Circuit Rail-to-Rail 10-UQFN (1.4x1.8) Package: Bulk Package: 10-UFQFN Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 10-UQFN (1.4x1.8) Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV982MUTAG - 877755-LMV982MUTAG - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV982MUTAG
877755-LMV982MUTAG
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV982MUTAG 877755-LMV982MUTAG
Manufacturer: ON Semiconductor Win Source Part Number: 877755-LMV982MUTAG Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Amplifier 2 Circuit Rail-to-Rail 10-UQFN (1.4x1.8) Package: Bulk Package: 10-UFQFN Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 10-UQFN (1.4x1.8) Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: ON Semiconductor
Win Source Part Number: 877755-LMV982MUTAG
Operating Temperature Range: -40°C ~ 125°C
Features: General Purpose Amplifier 2 Circuit Rail-to-Rail 10-UQFN (1.4x1.8)
Package: Bulk
Package: 10-UFQFN
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 10-UQFN (1.4x1.8)
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 877755-LMV982MUTAG
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV982MUTAG
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Dual 5V Rail-to-Rail Precision Operational Amplifier - ALD2702PAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers
LMH6628QML-SP Dual Wideband, Low Noise, Voltage Feedback Op Amp - 5962-0254501VPA - Texas Instruments
Specs
Supply Voltage (VS) 5 to 12 volts
VOS 2 millivolts
Quiescent Current (IQ) 12500 microamps
View Details