Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV861MG LMV861MG

Description
Manufacturer: National Semiconductor Win Source Part Number: 923519-LMV861MG Series: LMV® Operating Temperature Range: -40°C ~ 125°C Features: CMOS Amplifier Circuit Rail-to-Rail SC-70-5 Package: Bulk Package: 5-TSSOP, SC-70-5, SOT-353 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SC-70-5 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: National Semiconductor Win Source Part Number: 923519-LMV861MG Series: LMV® Operating Temperature Range: -40°C ~ 125°C Features: CMOS Amplifier Circuit Rail-to-Rail SC-70-5 Package: Bulk Package: 5-TSSOP, SC-70-5, SOT-353 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SC-70-5 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV861MG - 923519-LMV861MG - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV861MG
923519-LMV861MG
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV861MG 923519-LMV861MG
Manufacturer: National Semiconductor Win Source Part Number: 923519-LMV861MG Series: LMV® Operating Temperature Range: -40°C ~ 125°C Features: CMOS Amplifier Circuit Rail-to-Rail SC-70-5 Package: Bulk Package: 5-TSSOP, SC-70-5, SOT-353 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SC-70-5 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: National Semiconductor
Win Source Part Number: 923519-LMV861MG
Series: LMV®
Operating Temperature Range: -40°C ~ 125°C
Features: CMOS Amplifier Circuit Rail-to-Rail SC-70-5
Package: Bulk
Package: 5-TSSOP, SC-70-5, SOT-353
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: SC-70-5
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV861MG - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMV861MG
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMV861MG
IC CMOS 1 CIRCUIT SC70-5

IC CMOS 1 CIRCUIT SC70-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers
Product Number 923519-LMV861MG LMV861MG
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV861MG Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1898720P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; SOIC
Number of Pins 14
View Details
Analog - MTLM118MD8 - Micross Components, Inc.
Micross Components, Inc.
View Details
Quad Ultra Micropower Rail-to-Rail CMOS Operational Amplifier - ALD4706BSBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0500 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers